Vishay Intertechnology, Inc. RES 147 OHM 5W 1% AXIAL LUGS RER60F1470MCSL

Description
RES 147ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 147ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 5W 1% AXIAL LUGS - RER60F1470MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 5W 1% AXIAL LUGS
RER60F1470MCSL
RES 147 OHM 5W 1% AXIAL LUGS RER60F1470MCSL
RES 147ohm 5W 1% AXIAL LUGS

RES 147ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1470MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1470MCSL-ND
Chassis Mount Resistors RER60F1470MCSL-ND
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1470MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1470MCSL
Chassis Mount Resistors RER60F1470MCSL
RES CHAS MNT 147 OHM 1% 5W

RES CHAS MNT 147 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1470MCSL RER60F1470MCSL-ND RER60F1470MCSL
Product Name RES 147 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details