Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1470MC02

Description
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F1470MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 5 watts at 25 °C and a resistance value of 147 ohms with a tolerance of ±1%. It operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER60F1470MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 5 watts at 25 °C and a resistance value of 147 ohms with a tolerance of ±1%. It operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1470MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1470MC02-ND
Chassis Mount Resistors RER60F1470MC02-ND
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 147 OHM 5W 1% AXIAL LUGS - RER60F1470MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 5W 1% AXIAL LUGS
RER60F1470MC02
RES 147 OHM 5W 1% AXIAL LUGS RER60F1470MC02
RES 147ohm 5W 1% AXIAL LUGS

RES 147ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1470MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1470MC02
Chassis Mount Resistors RER60F1470MC02
RES CHAS MNT 147 OHM 1% 5W

RES CHAS MNT 147 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1470MC02-ND RER60F1470MC02 RER60F1470MC02
Product Name Chassis Mount Resistors RES 147 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers