Vishay Intertechnology, Inc. RES 13 OHM 5W 1% AXIAL LUGS RER60F13R0MC02

Description
RES 13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 5W 1% AXIAL LUGS - RER60F13R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 5W 1% AXIAL LUGS
RER60F13R0MC02
RES 13 OHM 5W 1% AXIAL LUGS RER60F13R0MC02
RES 13ohm 5W 1% AXIAL LUGS

RES 13ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F13R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F13R0MC02-ND
Chassis Mount Resistors RER60F13R0MC02-ND
13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F13R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F13R0MC02
Chassis Mount Resistors RER60F13R0MC02
RES CHAS MNT 13 OHM 1% 5W

RES CHAS MNT 13 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F13R0MC02 RER60F13R0MC02-ND RER60F13R0MC02
Product Name RES 13 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details