Vishay Intertechnology, Inc. RES 130 OHM 5W 1% AXIAL LUGS RER60F1300RCSL

Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 5W 1% AXIAL LUGS - RER60F1300RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 5W 1% AXIAL LUGS
RER60F1300RCSL
RES 130 OHM 5W 1% AXIAL LUGS RER60F1300RCSL
RES 130ohm 5W 1% AXIAL LUGS

RES 130ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1300RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1300RCSL-ND
Chassis Mount Resistors RER60F1300RCSL-ND
130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1300RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1300RCSL
Chassis Mount Resistors RER60F1300RCSL
RES CHAS MNT 130 OHM 1% 5W

RES CHAS MNT 130 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1300RCSL RER60F1300RCSL-ND RER60F1300RCSL
Product Name RES 130 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details