Vishay Intertechnology, Inc. RES 12.7 OHM 5W 1% AXIAL LUGS RER60F12R7PC02

Description
RES 12.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 5W 1% AXIAL LUGS - RER60F12R7PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 5W 1% AXIAL LUGS
RER60F12R7PC02
RES 12.7 OHM 5W 1% AXIAL LUGS RER60F12R7PC02
RES 12.7ohm 5W 1% AXIAL LUGS

RES 12.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F12R7PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F12R7PC02-ND
Chassis Mount Resistors RER60F12R7PC02-ND
12.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

12.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F12R7PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F12R7PC02
Chassis Mount Resistors RER60F12R7PC02
RES CHAS MNT 12.7 OHM 1% 5W

RES CHAS MNT 12.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F12R7PC02 RER60F12R7PC02-ND RER60F12R7PC02
Product Name RES 12.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details