Vishay Intertechnology, Inc. Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F1211RC02

Description
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F1211RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F1211RC02
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F1211RC02
Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RER60F1211RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F1211RC02-ND
Chassis Mount Resistors 541-RER60F1211RC02-ND
1.21 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.21 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1211RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1211RC02
Chassis Mount Resistors RER60F1211RC02
RES CHAS MNT 1.21K OHM 1% 5W

RES CHAS MNT 1.21K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1211RC02 541-RER60F1211RC02-ND RER60F1211RC02
Product Name Res Wirewound 1.21K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details