Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1100RC02

Description
110 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
110 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1100RC02-ND
Chassis Mount Resistors RER60F1100RC02-ND
110 Ohms ±1% 5W Wirewound Chassis Mount Resistor

110 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 110 OHM 5W 1% AXIAL LUGS - RER60F1100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 5W 1% AXIAL LUGS
RER60F1100RC02
RES 110 OHM 5W 1% AXIAL LUGS RER60F1100RC02
RES 110ohm 5W 1% AXIAL LUGS

RES 110ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1100RC02
Chassis Mount Resistors RER60F1100RC02
RES CHAS MNT 110 OHM 1% 5W

RES CHAS MNT 110 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1100RC02-ND RER60F1100RC02 RER60F1100RC02
Product Name Chassis Mount Resistors RES 110 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details