Vishay Intertechnology, Inc. RES 1.02K OHM 5W 1% AXIAL LUGS RER60F1021RCSL

Description
RES 1.02Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.02Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 5W 1% AXIAL LUGS - RER60F1021RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 5W 1% AXIAL LUGS
RER60F1021RCSL
RES 1.02K OHM 5W 1% AXIAL LUGS RER60F1021RCSL
RES 1.02Kohm 5W 1% AXIAL LUGS

RES 1.02Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1021RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1021RCSL-ND
Chassis Mount Resistors RER60F1021RCSL-ND
1.02 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.02 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1021RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1021RCSL
Chassis Mount Resistors RER60F1021RCSL
RES CHAS MNT 1.02K OHM 1% 5W

RES CHAS MNT 1.02K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1021RCSL RER60F1021RCSL-ND RER60F1021RCSL
Product Name RES 1.02K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details