Vishay Intertechnology, Inc. RES 1K OHM 5W 1% AXIAL LUGS RER60F1001RC02

Description
RES 1Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 5W 1% AXIAL LUGS - RER60F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5W 1% AXIAL LUGS
RER60F1001RC02
RES 1K OHM 5W 1% AXIAL LUGS RER60F1001RC02
RES 1Kohm 5W 1% AXIAL LUGS

RES 1Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER60F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F1001RC02-ND
Chassis Mount Resistors 541-RER60F1001RC02-ND
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1001RC02
Chassis Mount Resistors RER60F1001RC02
RES CHAS MNT 1K OHM 1% 5W

RES CHAS MNT 1K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1001RC02 541-RER60F1001RC02-ND RER60F1001RC02
Product Name RES 1K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers