Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F9R53PC02

Description
9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F9R53PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F9R53PC02-ND
Chassis Mount Resistors RER55F9R53PC02-ND
9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.53 OHM 30W 1% AXIAL LUGS - RER55F9R53PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 30W 1% AXIAL LUGS
RER55F9R53PC02
RES 9.53 OHM 30W 1% AXIAL LUGS RER55F9R53PC02
RES 9.53ohm 30W 1% AXIAL LUGS

RES 9.53ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F9R53PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F9R53PC02
Chassis Mount Resistors RER55F9R53PC02
RES CHAS MNT 9.53 OHM 1% 30W

RES CHAS MNT 9.53 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F9R53PC02-ND RER55F9R53PC02 RER55F9R53PC02
Product Name Chassis Mount Resistors RES 9.53 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers