Vishay Intertechnology, Inc. RES 9.09 OHM 30W 1% AXIAL LUGS RER55F9R09RCSL

Description
RES 9.09ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 30W 1% AXIAL LUGS - RER55F9R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 30W 1% AXIAL LUGS
RER55F9R09RCSL
RES 9.09 OHM 30W 1% AXIAL LUGS RER55F9R09RCSL
RES 9.09ohm 30W 1% AXIAL LUGS

RES 9.09ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F9R09RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F9R09RCSL-ND
Chassis Mount Resistors RER55F9R09RCSL-ND
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F9R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F9R09RCSL
Chassis Mount Resistors RER55F9R09RCSL
RES CHAS MNT 9.09 OHM 1% 30W

RES CHAS MNT 9.09 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F9R09RCSL RER55F9R09RCSL-ND RER55F9R09RCSL
Product Name RES 9.09 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details