Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F9R09PC02

Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F9R09PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F9R09PC02-ND
Chassis Mount Resistors RER55F9R09PC02-ND
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - RER55F9R09PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER55F9R09PC02
Resistor-Misc RER55F9R09PC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER55F9R09PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F9R09PC02
Chassis Mount Resistors RER55F9R09PC02
RES CHAS MNT 9.09 OHM 1% 30W

RES CHAS MNT 9.09 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F9R09PC02-ND RER55F9R09PC02 RER55F9R09PC02
Product Name Chassis Mount Resistors Resistor-Misc Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details