Vishay Intertechnology, Inc. RES 8.66 OHM 30W 1% AXIAL LUGS RER55F8R66RC02

Description
RES 8.66ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.66ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 30W 1% AXIAL LUGS - RER55F8R66RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 30W 1% AXIAL LUGS
RER55F8R66RC02
RES 8.66 OHM 30W 1% AXIAL LUGS RER55F8R66RC02
RES 8.66ohm 30W 1% AXIAL LUGS

RES 8.66ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F8R66RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F8R66RC02-ND
Chassis Mount Resistors RER55F8R66RC02-ND
8.66 Ohms ±1% 30W Wirewound Chassis Mount Resistor

8.66 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F8R66RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F8R66RC02
Chassis Mount Resistors RER55F8R66RC02
RES CHAS MNT 8.66 OHM 1% 30W

RES CHAS MNT 8.66 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F8R66RC02 RER55F8R66RC02-ND RER55F8R66RC02
Product Name RES 8.66 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details