Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F8R06MC02

Description
8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F8R06MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F8R06MC02-ND
Chassis Mount Resistors RER55F8R06MC02-ND
8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor

8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.06 OHM 30W 1% AXIAL LUGS - RER55F8R06MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 30W 1% AXIAL LUGS
RER55F8R06MC02
RES 8.06 OHM 30W 1% AXIAL LUGS RER55F8R06MC02
RES 8.06ohm 30W 1% AXIAL LUGS

RES 8.06ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F8R06MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F8R06MC02
Chassis Mount Resistors RER55F8R06MC02
RES CHAS MNT 8.06 OHM 1% 30W

RES CHAS MNT 8.06 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F8R06MC02-ND RER55F8R06MC02 RER55F8R06MC02
Product Name Chassis Mount Resistors RES 8.06 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers