Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F7500RCSL

Description
750 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F7500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F7500RCSL-ND
Chassis Mount Resistors RER55F7500RCSL-ND
750 Ohms ±1% 30W Wirewound Chassis Mount Resistor

750 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F7500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F7500RCSL
Chassis Mount Resistors RER55F7500RCSL
RES CHAS MNT 750 OHM 1% 30W

RES CHAS MNT 750 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER55F7500RCSL-ND RER55F7500RCSL
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details