Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F69R8RCSL

Description
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F69R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F69R8RCSL-ND
Chassis Mount Resistors RER55F69R8RCSL-ND
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 69.8 OHM 30W 1% AXIAL LUGS - RER55F69R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 30W 1% AXIAL LUGS
RER55F69R8RCSL
RES 69.8 OHM 30W 1% AXIAL LUGS RER55F69R8RCSL
RES 69.8ohm 30W 1% AXIAL LUGS

RES 69.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F69R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F69R8RCSL
Chassis Mount Resistors RER55F69R8RCSL
RES CHAS MNT 69.8 OHM 1% 30W

RES CHAS MNT 69.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F69R8RCSL-ND RER55F69R8RCSL RER55F69R8RCSL
Product Name Chassis Mount Resistors RES 69.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details