Vishay Intertechnology, Inc. RES 57.6 OHM 30W 1% AXIAL LUGS RER55F57R6RC02

Description
RES 57.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 57.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 30W 1% AXIAL LUGS - RER55F57R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 30W 1% AXIAL LUGS
RER55F57R6RC02
RES 57.6 OHM 30W 1% AXIAL LUGS RER55F57R6RC02
RES 57.6ohm 30W 1% AXIAL LUGS

RES 57.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F57R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F57R6RC02-ND
Chassis Mount Resistors RER55F57R6RC02-ND
57.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F57R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F57R6RC02
Chassis Mount Resistors RER55F57R6RC02
RES CHAS MNT 57.6 OHM 1% 30W

RES CHAS MNT 57.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F57R6RC02 RER55F57R6RC02-ND RER55F57R6RC02
Product Name RES 57.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details