Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F56R2RC02

Description
56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F56R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F56R2RC02-ND
Chassis Mount Resistors RER55F56R2RC02-ND
56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 56.2 OHM 30W 1% AXIAL LUGS - RER55F56R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 30W 1% AXIAL LUGS
RER55F56R2RC02
RES 56.2 OHM 30W 1% AXIAL LUGS RER55F56R2RC02
RES 56.2ohm 30W 1% AXIAL LUGS

RES 56.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F56R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F56R2RC02
Chassis Mount Resistors RER55F56R2RC02
RES CHAS MNT 56.2 OHM 1% 30W

RES CHAS MNT 56.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F56R2RC02-ND RER55F56R2RC02 RER55F56R2RC02
Product Name Chassis Mount Resistors RES 56.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details