Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F54R9RCSL

Description
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F54R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F54R9RCSL-ND
Chassis Mount Resistors RER55F54R9RCSL-ND
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 54.9 OHM 30W 1% AXIAL LUGS - RER55F54R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 30W 1% AXIAL LUGS
RER55F54R9RCSL
RES 54.9 OHM 30W 1% AXIAL LUGS RER55F54R9RCSL
RES 54.9ohm 30W 1% AXIAL LUGS

RES 54.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F54R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F54R9RCSL
Chassis Mount Resistors RER55F54R9RCSL
RES CHAS MNT 54.9 OHM 1% 30W

RES CHAS MNT 54.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F54R9RCSL-ND RER55F54R9RCSL RER55F54R9RCSL
Product Name Chassis Mount Resistors RES 54.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details