Vishay Intertechnology, Inc. Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F53R6RC02

Description
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F53R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F53R6RC02
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F53R6RC02
Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F53R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F53R6RC02-ND
Chassis Mount Resistors RER55F53R6RC02-ND
53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F53R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F53R6RC02
Chassis Mount Resistors RER55F53R6RC02
RES CHAS MNT 53.6 OHM 1% 30W

RES CHAS MNT 53.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F53R6RC02 RER55F53R6RC02-ND RER55F53R6RC02
Product Name Res Wirewound 53.6 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers