Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F4R02RCSL

Description
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F4R02RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4R02RCSL-ND
Chassis Mount Resistors RER55F4R02RCSL-ND
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.02 OHM 30W 1% AXIAL LUGS - RER55F4R02RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 30W 1% AXIAL LUGS
RER55F4R02RCSL
RES 4.02 OHM 30W 1% AXIAL LUGS RER55F4R02RCSL
RES 4.02ohm 30W 1% AXIAL LUGS

RES 4.02ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4R02RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4R02RCSL
Chassis Mount Resistors RER55F4R02RCSL
RES CHAS MNT 4.02 OHM 1% 30W

RES CHAS MNT 4.02 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4R02RCSL-ND RER55F4R02RCSL RER55F4R02RCSL
Product Name Chassis Mount Resistors RES 4.02 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers