Vishay Intertechnology, Inc. RES 44.2 OHM 30W 1% AXIAL LUGS RER55F44R2RCSL

Description
RES 44.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 44.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 30W 1% AXIAL LUGS - RER55F44R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 30W 1% AXIAL LUGS
RER55F44R2RCSL
RES 44.2 OHM 30W 1% AXIAL LUGS RER55F44R2RCSL
RES 44.2ohm 30W 1% AXIAL LUGS

RES 44.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F44R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F44R2RCSL-ND
Chassis Mount Resistors RER55F44R2RCSL-ND
44.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

44.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F44R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F44R2RCSL
Chassis Mount Resistors RER55F44R2RCSL
RES CHAS MNT 44.2 OHM 1% 30W

RES CHAS MNT 44.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F44R2RCSL RER55F44R2RCSL-ND RER55F44R2RCSL
Product Name RES 44.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details