Vishay Intertechnology, Inc. RES 43.2 OHM 30W 1% AXIAL LUGS RER55F43R2RCSL

Description
RES 43.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 43.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 30W 1% AXIAL LUGS - RER55F43R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 30W 1% AXIAL LUGS
RER55F43R2RCSL
RES 43.2 OHM 30W 1% AXIAL LUGS RER55F43R2RCSL
RES 43.2ohm 30W 1% AXIAL LUGS

RES 43.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F43R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F43R2RCSL-ND
Chassis Mount Resistors RER55F43R2RCSL-ND
43.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

43.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F43R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F43R2RCSL
Chassis Mount Resistors RER55F43R2RCSL
RES CHAS MNT 43.2 OHM 1% 30W

RES CHAS MNT 43.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F43R2RCSL RER55F43R2RCSL-ND RER55F43R2RCSL
Product Name RES 43.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers