Vishay Intertechnology, Inc. RES 40.2 OHM 30W 1% AXIAL LUGS RER55F40R2RCSL

Description
RES 40.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 40.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 30W 1% AXIAL LUGS - RER55F40R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 30W 1% AXIAL LUGS
RER55F40R2RCSL
RES 40.2 OHM 30W 1% AXIAL LUGS RER55F40R2RCSL
RES 40.2ohm 30W 1% AXIAL LUGS

RES 40.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F40R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F40R2RCSL-ND
Chassis Mount Resistors RER55F40R2RCSL-ND
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F40R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F40R2RCSL
Chassis Mount Resistors RER55F40R2RCSL
RES CHAS MNT 40.2 OHM 1% 30W

RES CHAS MNT 40.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F40R2RCSL RER55F40R2RCSL-ND RER55F40R2RCSL
Product Name RES 40.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details