Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F3901RCSL

Description
3.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F3901RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3901RCSL-ND
Chassis Mount Resistors RER55F3901RCSL-ND
3.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.9K OHM 30W 1% AXIAL LUGS - RER55F3901RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 30W 1% AXIAL LUGS
RER55F3901RCSL
RES 3.9K OHM 30W 1% AXIAL LUGS RER55F3901RCSL
RES 3.9Kohm 30W 1% AXIAL LUGS

RES 3.9Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3901RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3901RCSL
Chassis Mount Resistors RER55F3901RCSL
RES CHAS MNT 3.9K OHM 1% 30W

RES CHAS MNT 3.9K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3901RCSL-ND RER55F3901RCSL RER55F3901RCSL
Product Name Chassis Mount Resistors RES 3.9K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details