Vishay Intertechnology, Inc. RES 38.3 OHM 30W 1% AXIAL LUGS RER55F38R3RCSL

Description
RES 38.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 38.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 30W 1% AXIAL LUGS - RER55F38R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 30W 1% AXIAL LUGS
RER55F38R3RCSL
RES 38.3 OHM 30W 1% AXIAL LUGS RER55F38R3RCSL
RES 38.3ohm 30W 1% AXIAL LUGS

RES 38.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F38R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F38R3RCSL-ND
Chassis Mount Resistors RER55F38R3RCSL-ND
38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F38R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F38R3RCSL
Chassis Mount Resistors RER55F38R3RCSL
RES CHAS MNT 38.3 OHM 1% 30W

RES CHAS MNT 38.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F38R3RCSL RER55F38R3RCSL-ND RER55F38R3RCSL
Product Name RES 38.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details