Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F38R3RC02

Description
38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F38R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F38R3RC02-ND
Chassis Mount Resistors RER55F38R3RC02-ND
38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 38.3 OHM 30W 1% AXIAL LUGS - RER55F38R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 30W 1% AXIAL LUGS
RER55F38R3RC02
RES 38.3 OHM 30W 1% AXIAL LUGS RER55F38R3RC02
RES 38.3ohm 30W 1% AXIAL LUGS

RES 38.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F38R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F38R3RC02
Chassis Mount Resistors RER55F38R3RC02
RES CHAS MNT 38.3 OHM 1% 30W

RES CHAS MNT 38.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F38R3RC02-ND RER55F38R3RC02 RER55F38R3RC02
Product Name Chassis Mount Resistors RES 38.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details