Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F34R4PCSL

Description
34.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F34R4PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F34R4PCSL-ND
Chassis Mount Resistors RER55F34R4PCSL-ND
34.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

34.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34.4 OHM 30W 1% AXIAL LUGS - RER55F34R4PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 30W 1% AXIAL LUGS
RER55F34R4PCSL
RES 34.4 OHM 30W 1% AXIAL LUGS RER55F34R4PCSL
RES 34.4ohm 30W 1% AXIAL LUGS

RES 34.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F34R4PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F34R4PCSL
Chassis Mount Resistors RER55F34R4PCSL
RES CHAS MNT 34.4 OHM 1% 30W

RES CHAS MNT 34.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F34R4PCSL-ND RER55F34R4PCSL RER55F34R4PCSL
Product Name Chassis Mount Resistors RES 34.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 34.4 ohms 34.4 ohms 34.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers