Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F33R2RCSL

Description
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F33R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F33R2RCSL-ND
Chassis Mount Resistors RER55F33R2RCSL-ND
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33.2 OHM 30W 1% AXIAL LUGS - RER55F33R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 30W 1% AXIAL LUGS
RER55F33R2RCSL
RES 33.2 OHM 30W 1% AXIAL LUGS RER55F33R2RCSL
RES 33.2ohm 30W 1% AXIAL LUGS

RES 33.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F33R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F33R2RCSL
Chassis Mount Resistors RER55F33R2RCSL
RES CHAS MNT 33.2 OHM 1% 30W

RES CHAS MNT 33.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F33R2RCSL-ND RER55F33R2RCSL RER55F33R2RCSL
Product Name Chassis Mount Resistors RES 33.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details