Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F32R4RCSL

Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F32R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F32R4RCSL-ND
Chassis Mount Resistors RER55F32R4RCSL-ND
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 30W 1% AXIAL LUGS - RER55F32R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 30W 1% AXIAL LUGS
RER55F32R4RCSL
RES 32.4 OHM 30W 1% AXIAL LUGS RER55F32R4RCSL
RES 32.4ohm 30W 1% AXIAL LUGS

RES 32.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F32R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F32R4RCSL
Chassis Mount Resistors RER55F32R4RCSL
RES CHAS MNT 32.4 OHM 1% 30W

RES CHAS MNT 32.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F32R4RCSL-ND RER55F32R4RCSL RER55F32R4RCSL
Product Name Chassis Mount Resistors RES 32.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers