Vishay Intertechnology, Inc. RES 32.4 OHM 30W 1% AXIAL LUGS RER55F32R4RC02

Description
RES 32.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 32.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 30W 1% AXIAL LUGS - RER55F32R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 30W 1% AXIAL LUGS
RER55F32R4RC02
RES 32.4 OHM 30W 1% AXIAL LUGS RER55F32R4RC02
RES 32.4ohm 30W 1% AXIAL LUGS

RES 32.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F32R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F32R4RC02-ND
Chassis Mount Resistors RER55F32R4RC02-ND
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F32R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F32R4RC02
Chassis Mount Resistors RER55F32R4RC02
RES CHAS MNT 32.4 OHM 1% 30W

RES CHAS MNT 32.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F32R4RC02 RER55F32R4RC02-ND RER55F32R4RC02
Product Name RES 32.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers