Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2R55RC02

Description
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2R55RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R55RC02-ND
Chassis Mount Resistors RER55F2R55RC02-ND
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.55 OHM 30W 1% AXIAL LUGS - RER55F2R55RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 30W 1% AXIAL LUGS
RER55F2R55RC02
RES 2.55 OHM 30W 1% AXIAL LUGS RER55F2R55RC02
RES 2.55ohm 30W 1% AXIAL LUGS

RES 2.55ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R55RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R55RC02
Chassis Mount Resistors RER55F2R55RC02
RES CHAS MNT 2.55 OHM 1% 30W

RES CHAS MNT 2.55 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R55RC02-ND RER55F2R55RC02 RER55F2R55RC02
Product Name Chassis Mount Resistors RES 2.55 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details