Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R87RCSL

Description
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R87RCSL-ND
Chassis Mount Resistors RER55F1R87RCSL-ND
1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.87 OHM 30W 1% AXIAL LUGS - RER55F1R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 30W 1% AXIAL LUGS
RER55F1R87RCSL
RES 1.87 OHM 30W 1% AXIAL LUGS RER55F1R87RCSL
RES 1.87ohm 30W 1% AXIAL LUGS

RES 1.87ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R87RCSL
Chassis Mount Resistors RER55F1R87RCSL
RES CHAS MNT 1.87 OHM 1% 30W

RES CHAS MNT 1.87 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R87RCSL-ND RER55F1R87RCSL RER55F1R87RCSL
Product Name Chassis Mount Resistors RES 1.87 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details