Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F1R50RC02

Description
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER55F1R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER55F1R50RC02
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER55F1R50RC02
Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R50RC02-ND
Chassis Mount Resistors RER55F1R50RC02-ND
1.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R50RC02
Chassis Mount Resistors RER55F1R50RC02
RES CHAS MNT 1.5 OHM 1% 30W

RES CHAS MNT 1.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R50RC02 RER55F1R50RC02-ND RER55F1R50RC02
Product Name Res Wirewound 1.5 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details