Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1R21RCSL

Description
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1R21RCSL-ND
Chassis Mount Resistors RER55F1R21RCSL-ND
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.21 OHM 30W 1% AXIAL LUGS - RER55F1R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 30W 1% AXIAL LUGS
RER55F1R21RCSL
RES 1.21 OHM 30W 1% AXIAL LUGS RER55F1R21RCSL
RES 1.21ohm 30W 1% AXIAL LUGS

RES 1.21ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1R21RCSL
Chassis Mount Resistors RER55F1R21RCSL
RES CHAS MNT 1.21 OHM 1% 30W

RES CHAS MNT 1.21 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1R21RCSL-ND RER55F1R21RCSL RER55F1R21RCSL
Product Name Chassis Mount Resistors RES 1.21 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details