Vishay Intertechnology, Inc. RES 18.7 OHM 30W 1% AXIAL LUGS RER55F18R7RCSL

Description
RES 18.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 30W 1% AXIAL LUGS - RER55F18R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 30W 1% AXIAL LUGS
RER55F18R7RCSL
RES 18.7 OHM 30W 1% AXIAL LUGS RER55F18R7RCSL
RES 18.7ohm 30W 1% AXIAL LUGS

RES 18.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F18R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F18R7RCSL-ND
Chassis Mount Resistors RER55F18R7RCSL-ND
18.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

18.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F18R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F18R7RCSL
Chassis Mount Resistors RER55F18R7RCSL
RES CHAS MNT 18.7 OHM 1% 30W

RES CHAS MNT 18.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F18R7RCSL RER55F18R7RCSL-ND RER55F18R7RCSL
Product Name RES 18.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers