Vishay Intertechnology, Inc. RES 16.2 OHM 30W 1% AXIAL LUGS RER55F16R2MC02

Description
RES 16.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 30W 1% AXIAL LUGS - RER55F16R2MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 30W 1% AXIAL LUGS
RER55F16R2MC02
RES 16.2 OHM 30W 1% AXIAL LUGS RER55F16R2MC02
RES 16.2ohm 30W 1% AXIAL LUGS

RES 16.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F16R2MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F16R2MC02-ND
Chassis Mount Resistors RER55F16R2MC02-ND
16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F16R2MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F16R2MC02
Chassis Mount Resistors RER55F16R2MC02
RES CHAS MNT 16.2 OHM 1% 30W

RES CHAS MNT 16.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F16R2MC02 RER55F16R2MC02-ND RER55F16R2MC02
Product Name RES 16.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers