Vishay Intertechnology, Inc. RES 14.8 OHM 30W 1% AXIAL LUGS RER55F14R8RC02

Description
RES 14.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.8 OHM 30W 1% AXIAL LUGS - RER55F14R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.8 OHM 30W 1% AXIAL LUGS
RER55F14R8RC02
RES 14.8 OHM 30W 1% AXIAL LUGS RER55F14R8RC02
RES 14.8ohm 30W 1% AXIAL LUGS

RES 14.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F14R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F14R8RC02-ND
Chassis Mount Resistors RER55F14R8RC02-ND
14.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

14.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F14R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F14R8RC02
Chassis Mount Resistors RER55F14R8RC02
RES CHAS MNT 14.8 OHM 1% 30W

RES CHAS MNT 14.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F14R8RC02 RER55F14R8RC02-ND RER55F14R8RC02
Product Name RES 14.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.8 ohms 14.8 ohms 14.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers