Vishay Intertechnology, Inc. RES 12.7 OHM 30W 1% AXIAL LUGS RER55F12R7PCSL

Description
RES 12.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 30W 1% AXIAL LUGS - RER55F12R7PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 30W 1% AXIAL LUGS
RER55F12R7PCSL
RES 12.7 OHM 30W 1% AXIAL LUGS RER55F12R7PCSL
RES 12.7ohm 30W 1% AXIAL LUGS

RES 12.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F12R7PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F12R7PCSL-ND
Chassis Mount Resistors RER55F12R7PCSL-ND
12.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

12.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F12R7PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F12R7PCSL
Chassis Mount Resistors RER55F12R7PCSL
RES CHAS MNT 12.7 OHM 1% 30W

RES CHAS MNT 12.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F12R7PCSL RER55F12R7PCSL-ND RER55F12R7PCSL
Product Name RES 12.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details