Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F12R1MCSL

Description
12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F12R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F12R1MCSL-ND
Chassis Mount Resistors RER55F12R1MCSL-ND
12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1 OHM 30W 1% AXIAL LUGS - RER55F12R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 30W 1% AXIAL LUGS
RER55F12R1MCSL
RES 12.1 OHM 30W 1% AXIAL LUGS RER55F12R1MCSL
RES 12.1ohm 30W 1% AXIAL LUGS

RES 12.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F12R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F12R1MCSL
Chassis Mount Resistors RER55F12R1MCSL
RES CHAS MNT 12.1 OHM 1% 30W

RES CHAS MNT 12.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F12R1MCSL-ND RER55F12R1MCSL RER55F12R1MCSL
Product Name Chassis Mount Resistors RES 12.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details