Vishay Intertechnology, Inc. RES 1.1K OHM 30W 1% AXIAL LUGS RER55F1101RC02

Description
RES 1.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 30W 1% AXIAL LUGS - RER55F1101RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 30W 1% AXIAL LUGS
RER55F1101RC02
RES 1.1K OHM 30W 1% AXIAL LUGS RER55F1101RC02
RES 1.1Kohm 30W 1% AXIAL LUGS

RES 1.1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1101RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1101RC02-ND
Chassis Mount Resistors RER55F1101RC02-ND
1.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1101RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1101RC02
Chassis Mount Resistors RER55F1101RC02
RES CHAS MNT 1.1K OHM 1% 30W

RES CHAS MNT 1.1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1101RC02 RER55F1101RC02-ND RER55F1101RC02
Product Name RES 1.1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details