Vishay Intertechnology, Inc. RES 1K OHM 30W 1% AXIAL LUGS RER55F1001RC02

Description
RES 1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 30W 1% AXIAL LUGS - RER55F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 30W 1% AXIAL LUGS
RER55F1001RC02
RES 1K OHM 30W 1% AXIAL LUGS RER55F1001RC02
RES 1Kohm 30W 1% AXIAL LUGS

RES 1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1001RC02-ND
Chassis Mount Resistors RER55F1001RC02-ND
1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1001RC02
Chassis Mount Resistors RER55F1001RC02
RES CHAS MNT 1K OHM 1% 30W

RES CHAS MNT 1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1001RC02 RER55F1001RC02-ND RER55F1001RC02
Product Name RES 1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details