Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F1000RC02

Description
100 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F1000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F1000RC02-ND
Chassis Mount Resistors RER55F1000RC02-ND
100 Ohms ±1% 30W Wirewound Chassis Mount Resistor

100 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F1000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F1000RC02
Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F1000RC02
Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F1000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F1000RC02
Chassis Mount Resistors RER55F1000RC02
RES CHAS MNT 100 OHM 1% 30W

RES CHAS MNT 100 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F1000RC02-ND RER55F1000RC02 RER55F1000RC02
Product Name Chassis Mount Resistors Res Wirewound 100 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers