Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F97R6RC02

Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F97R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F97R6RC02-ND
Chassis Mount Resistors RER50F97R6RC02-ND
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 97.6 OHM 20W 1% AXIAL LUGS - RER50F97R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 20W 1% AXIAL LUGS
RER50F97R6RC02
RES 97.6 OHM 20W 1% AXIAL LUGS RER50F97R6RC02
RES 97.6ohm 20W 1% AXIAL LUGS

RES 97.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F97R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F97R6RC02
Chassis Mount Resistors RER50F97R6RC02
RES CHAS MNT 97.6 OHM 1% 20W

RES CHAS MNT 97.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F97R6RC02-ND RER50F97R6RC02 RER50F97R6RC02
Product Name Chassis Mount Resistors RES 97.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details