Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F95R3MC02

Description
95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F95R3MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F95R3MC02-ND
Chassis Mount Resistors RER50F95R3MC02-ND
95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 95.3 OHM 20W 1% AXIAL LUGS - RER50F95R3MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 20W 1% AXIAL LUGS
RER50F95R3MC02
RES 95.3 OHM 20W 1% AXIAL LUGS RER50F95R3MC02
RES 95.3ohm 20W 1% AXIAL LUGS

RES 95.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F95R3MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F95R3MC02
Chassis Mount Resistors RER50F95R3MC02
RES CHAS MNT 95.3 OHM 1% 20W

RES CHAS MNT 95.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F95R3MC02-ND RER50F95R3MC02 RER50F95R3MC02
Product Name Chassis Mount Resistors RES 95.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details