Vishay Intertechnology, Inc. RES 8.06 OHM 20W 1% AXIAL LUGS RER50F8R06RCSL

Description
RES 8.06ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.06ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 20W 1% AXIAL LUGS - RER50F8R06RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 20W 1% AXIAL LUGS
RER50F8R06RCSL
RES 8.06 OHM 20W 1% AXIAL LUGS RER50F8R06RCSL
RES 8.06ohm 20W 1% AXIAL LUGS

RES 8.06ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F8R06RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F8R06RCSL
Chassis Mount Resistors RER50F8R06RCSL
RES CHAS MNT 8.06 OHM 1% 20W

RES CHAS MNT 8.06 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER50F8R06RCSL RER50F8R06RCSL
Product Name RES 8.06 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details