Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F7R50RCSL

Description
7.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F7R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F7R50RCSL-ND
Chassis Mount Resistors RER50F7R50RCSL-ND
7.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 20W 1% AXIAL LUGS - RER50F7R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 20W 1% AXIAL LUGS
RER50F7R50RCSL
RES 7.5 OHM 20W 1% AXIAL LUGS RER50F7R50RCSL
RES 7.5ohm 20W 1% AXIAL LUGS

RES 7.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F7R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F7R50RCSL
Chassis Mount Resistors RER50F7R50RCSL
RES CHAS MNT 7.5 OHM 1% 20W

RES CHAS MNT 7.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F7R50RCSL-ND RER50F7R50RCSL RER50F7R50RCSL
Product Name Chassis Mount Resistors RES 7.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details