Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F6R34RCSL

Description
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F6R34RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6R34RCSL-ND
Chassis Mount Resistors RER50F6R34RCSL-ND
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.34 OHM 20W 1% AXIAL LUGS - RER50F6R34RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 20W 1% AXIAL LUGS
RER50F6R34RCSL
RES 6.34 OHM 20W 1% AXIAL LUGS RER50F6R34RCSL
RES 6.34ohm 20W 1% AXIAL LUGS

RES 6.34ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6R34RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6R34RCSL
Chassis Mount Resistors RER50F6R34RCSL
RES CHAS MNT 6.34 OHM 1% 20W

RES CHAS MNT 6.34 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6R34RCSL-ND RER50F6R34RCSL RER50F6R34RCSL
Product Name Chassis Mount Resistors RES 6.34 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details