Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F6041RC02

Description
6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F6041RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6041RC02-ND
Chassis Mount Resistors RER50F6041RC02-ND
6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.04K OHM 20W 1% AXIAL LUGS - RER50F6041RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 20W 1% AXIAL LUGS
RER50F6041RC02
RES 6.04K OHM 20W 1% AXIAL LUGS RER50F6041RC02
RES 6.04Kohm 20W 1% AXIAL LUGS

RES 6.04Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6041RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6041RC02
Chassis Mount Resistors RER50F6041RC02
RES CHAS MNT 6.04K OHM 1% 20W

RES CHAS MNT 6.04K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6041RC02-ND RER50F6041RC02 RER50F6041RC02
Product Name Chassis Mount Resistors RES 6.04K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details