Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F5110RCSL

Description
511 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F5110RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5110RCSL-ND
Chassis Mount Resistors RER50F5110RCSL-ND
511 Ohms ±1% 20W Wirewound Chassis Mount Resistor

511 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 511 OHM 20W 1% AXIAL LUGS - RER50F5110RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 20W 1% AXIAL LUGS
RER50F5110RCSL
RES 511 OHM 20W 1% AXIAL LUGS RER50F5110RCSL
RES 511ohm 20W 1% AXIAL LUGS

RES 511ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5110RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5110RCSL
Chassis Mount Resistors RER50F5110RCSL
RES CHAS MNT 511 OHM 1% 20W

RES CHAS MNT 511 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5110RCSL-ND RER50F5110RCSL RER50F5110RCSL
Product Name Chassis Mount Resistors RES 511 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers